Western Analytical Products 2-Way Direct Lift Isolation Solenoid Valve 075T2NC24-62

Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

Suppliers

Company
Product
Description
Supplier Links
2-Way Direct Lift Isolation Solenoid Valve - 075T2NC24-62 - Western Analytical Products
Wildomar, CA, USA
2-Way Direct Lift Isolation Solenoid Valve
075T2NC24-62
2-Way Direct Lift Isolation Solenoid Valve 075T2NC24-62
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 075T2NC24-62
Product Name 2-Way Direct Lift Isolation Solenoid Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121602040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details