Western Analytical Products Flow Selection (Manifold) Valve 080T412-62

Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "
Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

Suppliers

Company
Product
Description
Supplier Links
Flow Selection (Manifold) Valve - 080T412-62 - Western Analytical Products
Wildomar, CA, USA
Flow Selection (Manifold) Valve
080T412-62
Flow Selection (Manifold) Valve 080T412-62
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

"

  • For Gradient forming, mixing and diverting applications.
  • All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit.
  • 2, 4, 6, 8, inlets with one common outlet.
  • Fast Response Times :10 Milliseconds opening and 3 ms closing times.
  • Small valve dimensions (0.75"" diameter).
  • Each solenoid independently operated via 12 VDC or 24 VDC
  • Fluid connections are for 1/4-28 female ports.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 080T412-62
Product Name Flow Selection (Manifold) Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1276015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.57 inch (40.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Solenoid Valve - 51810002 - Radwell International
Specs
Valve Type Toggle
View Details