Western Analytical Products 2-Way Direct Lift Isolation Solenoid Valve 075T2NO24-62

Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

Suppliers

Company
Product
Description
Supplier Links
2-Way Direct Lift Isolation Solenoid Valve - 075T2NO24-62 - Western Analytical Products
Wildomar, CA, USA
2-Way Direct Lift Isolation Solenoid Valve
075T2NO24-62
2-Way Direct Lift Isolation Solenoid Valve 075T2NO24-62
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 075T2NO24-62
Product Name 2-Way Direct Lift Isolation Solenoid Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-038-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-4-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details