Western Analytical Products Flow Selection (Manifold) Valve 080T624-62

Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "
Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

Suppliers

Company
Product
Description
Supplier Links
Flow Selection (Manifold) Valve - 080T624-62 - Western Analytical Products
Wildomar, CA, USA
Flow Selection (Manifold) Valve
080T624-62
Flow Selection (Manifold) Valve 080T624-62
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

"

  • For Gradient forming, mixing and diverting applications.
  • All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit.
  • 2, 4, 6, 8, inlets with one common outlet.
  • Fast Response Times :10 Milliseconds opening and 3 ms closing times.
  • Small valve dimensions (0.75"" diameter).
  • Each solenoid independently operated via 12 VDC or 24 VDC
  • Fluid connections are for 1/4-28 female ports.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 080T624-62
Product Name Flow Selection (Manifold) Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121461012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details