Western Analytical Products 2-Way Direct Lift Isolation Solenoid Valve 075T2-S430

Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

Suppliers

Company
Product
Description
Supplier Links
2-Way Direct Lift Isolation Solenoid Valve - 075T2-S430 - Western Analytical Products
Wildomar, CA, USA
2-Way Direct Lift Isolation Solenoid Valve
075T2-S430
2-Way Direct Lift Isolation Solenoid Valve 075T2-S430
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 075T2-S430
Product Name 2-Way Direct Lift Isolation Solenoid Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
57P Butterfly Valve Gear 1 5 14 - 123717025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details