Western Analytical Products Flow Selection (Manifold) Valve 080T524-62

Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "
Description
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

Suppliers

Company
Product
Description
Supplier Links
Flow Selection (Manifold) Valve - 080T524-62 - Western Analytical Products
Wildomar, CA, USA
Flow Selection (Manifold) Valve
080T524-62
Flow Selection (Manifold) Valve 080T524-62
" For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small valve dimensions (0.75"" diameter). Each solenoid independently operated via 12 VDC or 24 VDC Fluid connections are for 1/4-28 female ports. "

"

  • For Gradient forming, mixing and diverting applications.
  • All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit.
  • 2, 4, 6, 8, inlets with one common outlet.
  • Fast Response Times :10 Milliseconds opening and 3 ms closing times.
  • Small valve dimensions (0.75"" diameter).
  • Each solenoid independently operated via 12 VDC or 24 VDC
  • Fluid connections are for 1/4-28 female ports.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 080T524-62
Product Name Flow Selection (Manifold) Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Modular 3-Way Delay Valve - R-332 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details