Western Analytical Products Direct Lift Isolation Solenoid Valves 075T2NC12-32

Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

Suppliers

Company
Product
Description
Supplier Links
Direct Lift Isolation Solenoid Valves - 075T2NC12-32 - Western Analytical Products
Wildomar, CA, USA
Direct Lift Isolation Solenoid Valves
075T2NC12-32
Direct Lift Isolation Solenoid Valves 075T2NC12-32
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site
2-Way Direct Lift Isolation Solenoid Valve - 075T2NC12-32 - Western Analytical Products
Wildomar, CA, USA
2-Way Direct Lift Isolation Solenoid Valve
075T2NC12-32
2-Way Direct Lift Isolation Solenoid Valve 075T2NC12-32
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site

Technical Specifications

  Western Analytical Products Western Analytical Products
Product Category Industrial Valves Industrial Valves
Product Number 075T2NC12-32 075T2NC12-32
Product Name Direct Lift Isolation Solenoid Valves 2-Way Direct Lift Isolation Solenoid Valve
Valve Type Isolation Valve Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details