Western Analytical Products 2-Way Direct Lift Isolation Solenoid Valve 038T2S12-32-4

Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
Description
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

Suppliers

Company
Product
Description
Supplier Links
2-Way Direct Lift Isolation Solenoid Valve - 038T2S12-32-4 - Western Analytical Products
Wildomar, CA, USA
2-Way Direct Lift Isolation Solenoid Valve
038T2S12-32-4
2-Way Direct Lift Isolation Solenoid Valve 038T2S12-32-4
" Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "

"

  • Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility
  • Two way NC or NO or Three way configuration. Designed for over 20 million cycles.
  • Fast response time : 20 ms open, 20 ms closed, depending on valve solenoid size.
  • Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size.
  • Pressure limits : 10-30 psig, depending upon valve and orifice diameter.
  • 1/4-28 female ports, side ported.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number 038T2S12-32-4
Product Name 2-Way Direct Lift Isolation Solenoid Valve
Valve Type Isolation Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details