Tripp Lite by Eaton Universal Reversible USB 2.0 Adapter (Reversible A to A M/F) UR024-000

Description
Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction USB2.0 Hi-Speed rated
Request a Quote Datasheet
Description
Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction USB2.0 Hi-Speed rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Adapter (Reversible A to A M/F) - UR024-000 - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Adapter (Reversible A to A M/F)
UR024-000
Universal Reversible USB 2.0 Adapter (Reversible A to A M/F) UR024-000
Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction USB2.0 Hi-Speed rated

Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use.

Features

  • USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector
  • Male end can be plugged in any direction
  • USB2.0 Hi-Speed rated
Supplier's Site
USB, DVI, HDMI Connector Adapters - TL501-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
TL501-ND
USB, DVI, HDMI Connector Adapters TL501-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Plug Free Hanging (In-Line)

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Plug Free Hanging (In-Line)

Buy Now Datasheet
Adapter, Usb 2.0 A Plug-Usb 2.0 A Receptacle; Inter Series Connector A Eaton Tripp Lite - 17X0289 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Usb 2.0 A Plug-Usb 2.0 A Receptacle; Inter Series Connector A Eaton Tripp Lite
17X0289
Adapter, Usb 2.0 A Plug-Usb 2.0 A Receptacle; Inter Series Connector A Eaton Tripp Lite 17X0289
ADAPTER, USB 2.0 A PLUG-USB 2.0 A RECEPTACLE; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions ; Convert From Gender:Plug; Inter Series Connector B:USB 2.0 A; Convert To Positions:4Positions ; Product Range:- RoHS Compliant: Yes

ADAPTER, USB 2.0 A PLUG-USB 2.0 A RECEPTACLE; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions; Convert From Gender:Plug; Inter Series Connector B:USB 2.0 A; Convert To Positions:4Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
UR024-000
USB Connectors UR024-000
USB Connectors USB 2.0 UniRvr Cable Adapter A-Male/A-FML

USB Connectors USB 2.0 UniRvr Cable Adapter A-Male/A-FML

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UR024-000 TL501-ND 17X0289 UR024-000
Product Name Universal Reversible USB 2.0 Adapter (Reversible A to A M/F) USB, DVI, HDMI Connector Adapters Adapter, Usb 2.0 A Plug-Usb 2.0 A Receptacle; Inter Series Connector A Eaton Tripp Lite USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data