Tripp Lite by Eaton Universal Reversible USB 2.0 Adapter (Reversible A to Up Angle A M/F) UR024-000-UP

Description
Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. The Up-Angle A connector is ideal in situations where space is at a premium. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction Up-Angle A connector ideal in situations where space is at a premium USB2.0 Hi-Speed rated
Request a Quote Datasheet
Description
Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. The Up-Angle A connector is ideal in situations where space is at a premium. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction Up-Angle A connector ideal in situations where space is at a premium USB2.0 Hi-Speed rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Adapter (Reversible A to Up Angle A M/F) - UR024-000-UP - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Adapter (Reversible A to Up Angle A M/F)
UR024-000-UP
Universal Reversible USB 2.0 Adapter (Reversible A to Up Angle A M/F) UR024-000-UP
Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. The Up-Angle A connector is ideal in situations where space is at a premium. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use. Features USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector Male end can be plugged in any direction Up-Angle A connector ideal in situations where space is at a premium USB2.0 Hi-Speed rated

Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. The Up-Angle A connector is ideal in situations where space is at a premium. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use.

Features

  • USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector
  • Male end can be plugged in any direction
  • Up-Angle A connector ideal in situations where space is at a premium
  • USB2.0 Hi-Speed rated
Supplier's Site
USB, DVI, HDMI Connector Adapters - TL1232-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
TL1232-ND
USB, DVI, HDMI Connector Adapters TL1232-ND
Adapter Connector USB-A (USB TYPE-A), Plug To USB-A (USB TYPE-A), Receptacle Free Hanging (In-Line), Right Angle

Adapter Connector USB-A (USB TYPE-A), Plug To USB-A (USB TYPE-A), Receptacle Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Usb Adapter, 2.0 Type A, Plug- Rcpt, Blk; Usb Connector Convert From Eaton Tripp Lite - 68X4578 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A, Plug- Rcpt, Blk; Usb Connector Convert From Eaton Tripp Lite
68X4578
Usb Adapter, 2.0 Type A, Plug- Rcpt, Blk; Usb Connector Convert From Eaton Tripp Lite 68X4578
USB ADAPTER, 2.0 TYPE A, PLUG- RCPT, BLK; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A, PLUG- RCPT, BLK; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UR024-000-UP TL1232-ND 68X4578
Product Name Universal Reversible USB 2.0 Adapter (Reversible A to Up Angle A M/F) USB, DVI, HDMI Connector Adapters Usb Adapter, 2.0 Type A, Plug- Rcpt, Blk; Usb Connector Convert From Eaton Tripp Lite
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Connectors - 2013978-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details