Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. It supports USB 2.0 data transfer rates up to 480Mbsp, and is backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.
Features
Super Slim design...over 35% thinner than standard USB A/B device cables
Universal, Reversible "A" connector allows plugging in any direction
Supports USB 2.0 data transfer rates up to 480Mbps
Backward compatible with previous USB generations
Gold plated contacts and molded ends provide a lifetime of use
30AWG Data Pair, 30AWG Power pair
Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. It supports USB 2.0 data transfer rates up to 480Mbsp, and is backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.
Features
- Super Slim design...over 35% thinner than standard USB A/B device cables
- Universal, Reversible "A" connector allows plugging in any direction
- Supports USB 2.0 data transfer rates up to 480Mbps
- Backward compatible with previous USB generations
- Gold plated contacts and molded ends provide a lifetime of use
- 30AWG Data Pair, 30AWG Power pair