Tripp Lite by Eaton 2-Port Mini DisplayPort to VGA Splitter, TAA B155-002-VGA

Description
The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in Mini DisplayPort cable that connects to the source. It lets you use your existing VGA displays instead of buying new Mini DisplayPort monitors or docking stations. The B155-002-VGA supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required. Features Converts and Splits Mini DisplayPort Signal to 2 VGA Displays Simultaneously Ideal for offices, conference rooms, trade shows and classrooms Built-in Mini DisplayPort cable connects to source Included USB Micro-B cable supplies power to splitter Save money on new Mini DisplayPort displays or docking stations Top-Shelf Performance Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Complies with HDCP, EDID and DDC LEDs indicate whether splitter is powered on and transmitting signal to connected displays Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Compact unit fits easily in backpack or computer bag
Description
The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in Mini DisplayPort cable that connects to the source. It lets you use your existing VGA displays instead of buying new Mini DisplayPort monitors or docking stations. The B155-002-VGA supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required. Features Converts and Splits Mini DisplayPort Signal to 2 VGA Displays Simultaneously Ideal for offices, conference rooms, trade shows and classrooms Built-in Mini DisplayPort cable connects to source Included USB Micro-B cable supplies power to splitter Save money on new Mini DisplayPort displays or docking stations Top-Shelf Performance Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Complies with HDCP, EDID and DDC LEDs indicate whether splitter is powered on and transmitting signal to connected displays Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Compact unit fits easily in backpack or computer bag

Suppliers

Company
Product
Description
Supplier Links
2-Port Mini DisplayPort to VGA Splitter, TAA - B155-002-VGA - Tripp Lite by Eaton
Chicago, IL, United States
2-Port Mini DisplayPort to VGA Splitter, TAA
B155-002-VGA
2-Port Mini DisplayPort to VGA Splitter, TAA B155-002-VGA
The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in Mini DisplayPort cable that connects to the source. It lets you use your existing VGA displays instead of buying new Mini DisplayPort monitors or docking stations. The B155-002-VGA supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required. Features Converts and Splits Mini DisplayPort Signal to 2 VGA Displays Simultaneously Ideal for offices, conference rooms, trade shows and classrooms Built-in Mini DisplayPort cable connects to source Included USB Micro-B cable supplies power to splitter Save money on new Mini DisplayPort displays or docking stations Top-Shelf Performance Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Complies with HDCP, EDID and DDC LEDs indicate whether splitter is powered on and transmitting signal to connected displays Easy to Use Almost Anywhere Works with all operating systems Plug and play—no software, drivers or external power supply required Compact unit fits easily in backpack or computer bag

The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in Mini DisplayPort cable that connects to the source. It lets you use your existing VGA displays instead of buying new Mini DisplayPort monitors or docking stations.
The B155-002-VGA supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.

Features

Converts and Splits Mini DisplayPort Signal to 2 VGA Displays Simultaneously

  • Ideal for offices, conference rooms, trade shows and classrooms
  • Built-in Mini DisplayPort cable connects to source
  • Included USB Micro-B cable supplies power to splitter
  • Save money on new Mini DisplayPort displays or docking stations

Top-Shelf Performance

  • Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • Complies with HDCP, EDID and DDC
  • LEDs indicate whether splitter is powered on and transmitting signal to connected displays

Easy to Use Almost Anywhere

  • Works with all operating systems
  • Plug and play—no software, drivers or external power supply required
  • Compact unit fits easily in backpack or computer bag
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number B155-002-VGA
Product Name 2-Port Mini DisplayPort to VGA Splitter, TAA
Connector Type Audio / Video; USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details