Carbolite Gero Limited Datasheets for Laboratory Furnaces

Laboratory furnaces provide continuous heating to process samples and materials.
Laboratory Furnaces: Learn more

Product Name Notes
Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration...
Carbolite's ELF drop down door box furnaces offer fast heat-up times enhanced by their special low mass ceramic fiber chambers and superb chamber heat uniformity. Available with 6, 14, and...
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100&#176C. Chamber air flow provides oxygen to enhance ashing...
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100°C. Chamber air flow provides oxygen to enhance ashing...
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast...
Heating elements located on both sides of chamber ensure excellent thermal uniformity. All Carbolite standard 1800&#176C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life...
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700&#176C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life...
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700°C and 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection...
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life...
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100&#176C. Designed to simulate larger industrial rotary calcining processes in...
Maximum operating temperature of 1000&#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for...
Maximum operating temperature of 1100&#176C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists...
Maximum operating temperature of 1100&#176C Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists...
Maximum operating temperature of 1100°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical...
Maximum operating temperature of 1200&#176C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow...
Maximum operating temperature of 1200&#176C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the...
Maximum operating temperature of 1200&#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for...
Maximum operating temperature of 1200&#176C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design...
Maximum operating temperature of 1200&#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch...
Maximum operating temperature of 1200&#176C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists...
Maximum operating temperature of 1200°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical...
Maximum operating temperature of 1300&#176C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design...
Maximum operating temperature of 1300&#176C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists...
Maximum operating temperature of 1400°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon...
Maximum operating temperature of 1500°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon...
Maximum operating temperature of 1600°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon...
Maximum operating temperature of 1700&#176C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All...
Maximum operating temperature of 1700&#176C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm).
Maximum operating temperature of 1700°C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All...
Maximum operating temperature of 1800&#176C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for...
Maximum operating temperature of 1800°C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All...
Maximum operating temperature of 750&#176C. Long-life mineral insulated sheathed heating elements are provided on both sides of the chamber. Powerful centrifugal fan forces air over the heating elements for efficient...
Maximum operating temperature of 900&#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for...
Maximum operating temperatures of 1200ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water...
Maximum operating temperatures of 1500&#176C. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber...
Maximum operating temperatures of 1500&#176C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber...
Maximum operating temperatures of 1500&#176C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low...
Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water...
Maximum operating temperatures of 1600&#176C. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber...
Maximum operating temperatures of 1600&#176C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber...
Maximum operating temperatures of 1600&#176C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low...
Maximum operating temperatures of 1700&#176C. Use with process tubes up to 3.5 inch OD. All Carbolite 1700&#176C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate...
Maximum operating temperatures of 1700&#176C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures...
Maximum operating temperatures of 1800&#176C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800&#176C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate...
Maximum operating temperatures of 1800&#176C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures...
Three zone provides enhanced linear temperature uniformity. Maximum operating temperature of 1200&#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic...