Carbolite Gero Limited Laboratory High Temperature Furnace HTF 17/10

Description
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700°C and 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 17/5 and HTF 17/10. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Serviceability is aided by the furnace's mechanical and electrical design. Furnaces are designed to operate on either 208 or 240V. Choice of optional programmable controls. Choice of multiple accessories and options.
Description
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700°C and 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 17/5 and HTF 17/10. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Serviceability is aided by the furnace's mechanical and electrical design. Furnaces are designed to operate on either 208 or 240V. Choice of optional programmable controls. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Laboratory High Temperature Furnace - HTF 17/10 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory High Temperature Furnace
HTF 17/10
Laboratory High Temperature Furnace HTF 17/10
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700°C and 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 17/5 and HTF 17/10. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Serviceability is aided by the furnace's mechanical and electrical design. Furnaces are designed to operate on either 208 or 240V. Choice of optional programmable controls. Choice of multiple accessories and options.
  • Heating elements located on both sides of chamber ensure good thermal uniformity.
  • All Carbolite standard 1700°C and 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller.
  • Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates.
  • Large diameter heating elements greatly reduce potential for mechanical breakage.
  • RS232 digital communications provided as standard on Models HTF 17/5 and HTF 17/10.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low temperatures of outer case and critical components are provided through fan cooling.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Chamber vent provides for process exhaust.
  • Serviceability is aided by the furnace's mechanical and electrical design.
  • Furnaces are designed to operate on either 208 or 240V.
  • Choice of optional programmable controls.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number HTF 17/10
Product Name Laboratory High Temperature Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Laboratory High Temperature Furnace - RHF 16/15 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-150 to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details