Carbolite Gero Limited Laboratory Chamber Furnace CWF 12/23

Description
Maximum operating temperature of 1200°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1200°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Chamber Furnace - CWF 12/23 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory Chamber Furnace
CWF 12/23
Laboratory Chamber Furnace CWF 12/23
Maximum operating temperature of 1200°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
  • Maximum operating temperature of 1200&#176C.
  • Two high power side heating elements provide enhanced heat-up and chamber uniformity.
  • Graded element winding further optimizes chamber uniformity.
  • Dense refractory around chamber entrance resists abrasion and wear.
  • Chamber vent provides for process exhaust.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Low thermal mass insulation improves both energy efficiency and the furnace thermal performance.
  • Low outer case temperature provided through double shell construction.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Choice of Model 301 control or programmers.
  • Small case size conserves bench space.
  • Serviceability is aided by furnace mechanical and electrical design.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number CWF 12/23
Product Name Laboratory Chamber Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Laboratory High Temperature Furnace - HTF 17/5 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details