Carbolite Gero Limited Vertical Loading Chamber Furnace VCF 12/5

Description
Maximum operating temperature of 1200°C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements embedded in protective cast refractory slabs. Durable insulating door plug includes built-in exhaust vent. Chamber volume of .2 ft.3 Positive break door safety switch isolates power to the heating elements when door is raised. Temperature controls are built into furnace cabinetry. Low thermal mass insulation improves energy efficiency. Hard refractory hearth provides excellent resistance to wear and spillage. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design.
Description
Maximum operating temperature of 1200°C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements embedded in protective cast refractory slabs. Durable insulating door plug includes built-in exhaust vent. Chamber volume of .2 ft.3 Positive break door safety switch isolates power to the heating elements when door is raised. Temperature controls are built into furnace cabinetry. Low thermal mass insulation improves energy efficiency. Hard refractory hearth provides excellent resistance to wear and spillage. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design.

Suppliers

Company
Product
Description
Supplier Links
Vertical Loading Chamber Furnace - VCF 12/5 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Loading Chamber Furnace
VCF 12/5
Vertical Loading Chamber Furnace VCF 12/5
Maximum operating temperature of 1200°C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements embedded in protective cast refractory slabs. Durable insulating door plug includes built-in exhaust vent. Chamber volume of .2 ft.3 Positive break door safety switch isolates power to the heating elements when door is raised. Temperature controls are built into furnace cabinetry. Low thermal mass insulation improves energy efficiency. Hard refractory hearth provides excellent resistance to wear and spillage. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design.
  • Maximum operating temperature of 1200&#176C.
  • Excellent chamber uniformity provided by elements positioned on four sides of chamber.
  • Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber.
  • Long-life coiled wire heating elements embedded in protective cast refractory slabs.
  • Durable insulating door plug includes built-in exhaust vent.
  • Chamber volume of .2 ft.3
  • Positive break door safety switch isolates power to the heating elements when door is raised.
  • Temperature controls are built into furnace cabinetry.
  • Low thermal mass insulation improves energy efficiency.
  • Hard refractory hearth provides excellent resistance to wear and spillage.
  • Low outer case temperature provided through double shell construction.
  • Choice of Model 301 control or programmers.
  • Serviceability is aided by furnace mechanical and electrical design.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number VCF 12/5
Product Name Vertical Loading Chamber Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Modular Horizontal Tube Furnace - GHA 12/1200 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Thermocouple Calibration; Type N, Modular
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-100 to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details