Carbolite Gero Limited Drop Down Door Chamber Furnace ELF 11/23

Description
Carbolite's ELF drop down door box furnaces offer fast heat-up times enhanced by their special low mass ceramic fiber chambers and superb chamber heat uniformity. Available with 6, 14, and 23 liter chamber capacities. They are perfect for light duty applications where good thermal response is important. Our drop down door box furnaces are designed with usability and safety in mind. Their drop-down doors serve as shelves for the loading and unloading of samples. Their small case sizes conserve bench space, and positive break door safety switches isolate power to their heating elements when their doors are opened. Double shell construction ensures low outer case temperatures. Carbolite's 1100°C Drop Down Door Box Furnaces Feature: Excellent resistance to wear and spillage thanks to dense ceramic hearths. Long-life heating elements for years of dependable operation. Chamber vent to expel process exhaust. Integral Model 301 PID temperature controller. Built in timer for delayed start or fixed process duration.
Description
Carbolite's ELF drop down door box furnaces offer fast heat-up times enhanced by their special low mass ceramic fiber chambers and superb chamber heat uniformity. Available with 6, 14, and 23 liter chamber capacities. They are perfect for light duty applications where good thermal response is important. Our drop down door box furnaces are designed with usability and safety in mind. Their drop-down doors serve as shelves for the loading and unloading of samples. Their small case sizes conserve bench space, and positive break door safety switches isolate power to their heating elements when their doors are opened. Double shell construction ensures low outer case temperatures. Carbolite's 1100°C Drop Down Door Box Furnaces Feature: Excellent resistance to wear and spillage thanks to dense ceramic hearths. Long-life heating elements for years of dependable operation. Chamber vent to expel process exhaust. Integral Model 301 PID temperature controller. Built in timer for delayed start or fixed process duration.

Suppliers

Company
Product
Description
Supplier Links
Drop Down Door Chamber Furnace - ELF 11/23 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Drop Down Door Chamber Furnace
ELF 11/23
Drop Down Door Chamber Furnace ELF 11/23
Carbolite's ELF drop down door box furnaces offer fast heat-up times enhanced by their special low mass ceramic fiber chambers and superb chamber heat uniformity. Available with 6, 14, and 23 liter chamber capacities. They are perfect for light duty applications where good thermal response is important. Our drop down door box furnaces are designed with usability and safety in mind. Their drop-down doors serve as shelves for the loading and unloading of samples. Their small case sizes conserve bench space, and positive break door safety switches isolate power to their heating elements when their doors are opened. Double shell construction ensures low outer case temperatures. Carbolite's 1100°C Drop Down Door Box Furnaces Feature: Excellent resistance to wear and spillage thanks to dense ceramic hearths. Long-life heating elements for years of dependable operation. Chamber vent to expel process exhaust. Integral Model 301 PID temperature controller. Built in timer for delayed start or fixed process duration.

Carbolite's ELF drop down door box furnaces offer fast heat-up times enhanced by their special low mass ceramic fiber chambers and superb chamber heat uniformity. Available with 6, 14, and 23 liter chamber capacities. They are perfect for light duty applications where good thermal response is important.

Our drop down door box furnaces are designed with usability and safety in mind. Their drop-down doors serve as shelves for the loading and unloading of samples. Their small case sizes conserve bench space, and positive break door safety switches isolate power to their heating elements when their doors are opened. Double shell construction ensures low outer case temperatures.

Carbolite's 1100°C Drop Down Door Box Furnaces Feature:

  • Excellent resistance to wear and spillage thanks to dense ceramic hearths.
  • Long-life heating elements for years of dependable operation.
  • Chamber vent to expel process exhaust.
  • Integral Model 301 PID temperature controller.
  • Built in timer for delayed start or fixed process duration.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number ELF 11/23
Product Name Drop Down Door Chamber Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Application Annealing; Laboratory; Hardening, Tempering
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
High Vacuum Tube Furnace - HVT 12/60/700 - Carbolite Gero Limited
Specs
Configuration Tube; Vacuum Tube, Solid Design
Features Horizontal; Thermocouple Calibration
Atmosphere Inert; Vacuum Oven / Furnace
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details