Carbolite Gero Limited Vertical Three Zone GVC 12/450

Description
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. GHC model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.
Description
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. GHC model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Vertical Three Zone - GVC 12/450 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Three Zone
GVC 12/450
Vertical Three Zone GVC 12/450
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. GHC model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.
  • Maximum operating temperature of 1200&#176C.
  • Designed to accept process tubes up to 6.5 inch OD.
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow convenient conversion to different diameter process tubes.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
  • Carbolite large bore tube furnaces are available in single and three zone designs.
  • Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses.
  • Safety outer mesh guard provides low temperature external surface.
  • Furnaces are normally mounted horizontally on an attractive support base.
  • Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
  • Each tube furnace is available for optional vertical operation.
  • Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
  • Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone.
  • GHC model end zone controllers may be slaved to the center zone or fully independent.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number GVC 12/450
Product Name Vertical Three Zone
Configuration Tube; Solid Design
Features Multi-Zone; Vertical; Thermocouple Calibration; Type N
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Rapid Heating Laboratory Chamber Furnace - RWF 11/13 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details