Carbolite Gero Limited Horizontal Split Three Zone Tube Furnace HZS 12/600

Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite HZS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. HZS model end zone controllers may be slaved to the center zone or fully independent. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite HZS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. HZS model end zone controllers may be slaved to the center zone or fully independent. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Split Three Zone Tube Furnace - HZS 12/600 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Horizontal Split Three Zone Tube Furnace
HZS 12/600
Horizontal Split Three Zone Tube Furnace HZS 12/600
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite HZS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. HZS model end zone controllers may be slaved to the center zone or fully independent. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
  • Maximum operating temperature of 1200&#176C.
  • Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
  • Designed to accept process tubes up to 4 inch OD (100 mm).
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow easy conversion to different diameter process tubes.
  • Carbolite split-hinge tube furnaces are available in single and three zone designs.
  • Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses.
  • Carbolite HZS three zone tube furnace is zoned 6-12-6.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
  • Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone.
  • HZS model end zone controllers may be slaved to the center zone or fully independent.
  • Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
  • Low outer case temperature provided through double shell construction.
  • Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number HZS 12/600
Product Name Horizontal Split Three Zone Tube Furnace
Configuration Tube
Features Hinged (Tilting); Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Vertical Split Tube Furnace - VST 12/600 - Carbolite Gero Limited
Specs
Configuration Tube
Features Hinged (Tilting); Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Stainless Steel
Controller Type Single Set Point; Programmable
View Details