Carbolite Gero Limited Three Zone Tube Furnace TZF 18/600

Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. Serviceability is aided by furnace mechanical and electrical design.
Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. Serviceability is aided by furnace mechanical and electrical design.

Suppliers

Company
Product
Description
Supplier Links
Three Zone Tube Furnace - TZF 18/600 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Three Zone Tube Furnace
TZF 18/600
Three Zone Tube Furnace TZF 18/600
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. Serviceability is aided by furnace mechanical and electrical design.
  • Maximum operating temperatures of 1800&#176C.
  • Use with process tubes up to 3.5 inch OD.
  • Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses.
  • All Carbolite 1800&#176C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates.
  • Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls.
  • Low outer case temperature provided through double shell construction.
  • Mesh tube guards at ends of furnace prevent accidental contact with hot tube.
  • Insulating end vestibules improve chamber uniformity.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone.
  • Serviceability is aided by furnace mechanical and electrical design.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number TZF 18/600
Product Name Three Zone Tube Furnace
Configuration Tube; Solid Design
Features Multi-Zone; Horizontal; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
High Temperature Bottom Loading Furnace - BLF 17/3 - Carbolite Gero Limited
Specs
Configuration Bottom Loading; Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-100 to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details