Carbolite Gero Limited Ashing (Calcination) Furnace AAF 11/18

Description
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100°C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in AAF furnaces eliminates potential of element contamination by process. Reduction of carbon build-up is assured by air flow through the furnace chamber. High power graded element winding provides enhanced heat-up and improved chamber uniformity. Large diameter extended chimney provides for efficient process exhaust. Model AAF 11/18 isolates heating elements with protective silicon carbide tiles. Vertical lift door design keeps hot door insulation away from the operator. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers.
Description
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100°C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in AAF furnaces eliminates potential of element contamination by process. Reduction of carbon build-up is assured by air flow through the furnace chamber. High power graded element winding provides enhanced heat-up and improved chamber uniformity. Large diameter extended chimney provides for efficient process exhaust. Model AAF 11/18 isolates heating elements with protective silicon carbide tiles. Vertical lift door design keeps hot door insulation away from the operator. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers.

Suppliers

Company
Product
Description
Supplier Links
Ashing (Calcination) Furnace - AAF 11/18 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Ashing (Calcination) Furnace
AAF 11/18
Ashing (Calcination) Furnace AAF 11/18
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100°C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in AAF furnaces eliminates potential of element contamination by process. Reduction of carbon build-up is assured by air flow through the furnace chamber. High power graded element winding provides enhanced heat-up and improved chamber uniformity. Large diameter extended chimney provides for efficient process exhaust. Model AAF 11/18 isolates heating elements with protective silicon carbide tiles. Vertical lift door design keeps hot door insulation away from the operator. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers.
  • Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow.
  • Maximum operating temperature of 1100°C.
  • Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust.
  • Isolation of heating element from working chamber in AAF furnaces eliminates potential of element contamination by process.
  • Reduction of carbon build-up is assured by air flow through the furnace chamber.
  • High power graded element winding provides enhanced heat-up and improved chamber uniformity.
  • Large diameter extended chimney provides for efficient process exhaust.
  • Model AAF 11/18 isolates heating elements with protective silicon carbide tiles.
  • Vertical lift door design keeps hot door insulation away from the operator.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low outer case temperature provided through double shell construction.
  • Choice of Model 301 control or programmers.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number AAF 11/18
Product Name Ashing (Calcination) Furnace
Configuration Ashing; Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Three Zone Tube Furnace - TZF 12/100/900 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Compact Split Furnace -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Atmosphere Air / Oxidizing
Voltages 230V
Application Industrial; Laboratory
View Details