Carbolite Gero Limited High Temperature Bottom Loading Furnace BLF 17/3

Description
Maximum operating temperature of 1700°C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700°C BLF furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection control. Elevator hearth design provides safe and smooth loading and unloading of delicate loads. Fast heating and cooling of the sample is achieved by raising or lowering the sample from the furnace chamber. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve thermal performance and energy efficiency. Positive break safety switch isolates power to the heating elements when hearth is lowered. Chamber vent provides for process exhaust. Large diameter heating elements greatly reduce potential for mechanical breakage. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Optional gas containment cover allows processing under high purity inert atmospheres. Optional protective alumina liner is available for aggressive processes that may harm elements or insulation materials.
Description
Maximum operating temperature of 1700°C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700°C BLF furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection control. Elevator hearth design provides safe and smooth loading and unloading of delicate loads. Fast heating and cooling of the sample is achieved by raising or lowering the sample from the furnace chamber. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve thermal performance and energy efficiency. Positive break safety switch isolates power to the heating elements when hearth is lowered. Chamber vent provides for process exhaust. Large diameter heating elements greatly reduce potential for mechanical breakage. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Optional gas containment cover allows processing under high purity inert atmospheres. Optional protective alumina liner is available for aggressive processes that may harm elements or insulation materials.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Bottom Loading Furnace - BLF 17/3 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
High Temperature Bottom Loading Furnace
BLF 17/3
High Temperature Bottom Loading Furnace BLF 17/3
Maximum operating temperature of 1700°C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700°C BLF furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection control. Elevator hearth design provides safe and smooth loading and unloading of delicate loads. Fast heating and cooling of the sample is achieved by raising or lowering the sample from the furnace chamber. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve thermal performance and energy efficiency. Positive break safety switch isolates power to the heating elements when hearth is lowered. Chamber vent provides for process exhaust. Large diameter heating elements greatly reduce potential for mechanical breakage. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Optional gas containment cover allows processing under high purity inert atmospheres. Optional protective alumina liner is available for aggressive processes that may harm elements or insulation materials.
  • Maximum operating temperature of 1700°C.
  • Convenient loading of chamber through electrically actuated lift mechanism.
  • Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber.
  • All standard 1700°C BLF furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection control.
  • Elevator hearth design provides safe and smooth loading and unloading of delicate loads.
  • Fast heating and cooling of the sample is achieved by raising or lowering the sample from the furnace chamber.
  • Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation.
  • Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve thermal performance and energy efficiency.
  • Positive break safety switch isolates power to the heating elements when hearth is lowered.
  • Chamber vent provides for process exhaust.
  • Large diameter heating elements greatly reduce potential for mechanical breakage.
  • Low temperatures of outer case and critical components are provided through fan cooling.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Optional gas containment cover allows processing under high purity inert atmospheres.
  • Optional protective alumina liner is available for aggressive processes that may harm elements or insulation materials.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number BLF 17/3
Product Name High Temperature Bottom Loading Furnace
Configuration Bottom Loading; Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Lab Furnaces -  - Abbott Furnace Company
Abbott Furnace Company
Specs
Configuration Continuous or Conveying
Application Laboratory
Temperature Range 2100 to 2400 C (3812 to 4352 F)
View Details
Bench Top Box Furnace - M2-DKR - Trent, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details