Carbolite Gero Limited Drop Down Door Chamber Furnace ELF 11/14

Description
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements. Integral Model 301 PID temperature controller. Ideal for light duty applications requiring good thermal response. Low outer case temperature provided through double shell construction. Dense ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Small case size conserves bench space. Designed to operate on either 208 or 240V.
Description
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements. Integral Model 301 PID temperature controller. Ideal for light duty applications requiring good thermal response. Low outer case temperature provided through double shell construction. Dense ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Small case size conserves bench space. Designed to operate on either 208 or 240V.

Suppliers

Company
Product
Description
Supplier Links
Drop Down Door Chamber Furnace - ELF 11/14 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Drop Down Door Chamber Furnace
ELF 11/14
Drop Down Door Chamber Furnace ELF 11/14
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements. Integral Model 301 PID temperature controller. Ideal for light duty applications requiring good thermal response. Low outer case temperature provided through double shell construction. Dense ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Small case size conserves bench space. Designed to operate on either 208 or 240V.
  • Excellent chamber uniformity.
  • Drop-down door serves as a shelf when loading and unloading samples.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Fast heat-up enhanced by low mass ceramic fiber chamber.
  • Long-life heating elements.
  • Integral Model 301 PID temperature controller.
  • Ideal for light duty applications requiring good thermal response.
  • Low outer case temperature provided through double shell construction.
  • Dense ceramic hearth provides excellent resistance to wear and spillage.
  • Chamber vent provides for process exhaust.
  • Small case size conserves bench space.
  • Designed to operate on either 208 or 240V.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number ELF 11/14
Product Name Drop Down Door Chamber Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Application Annealing; Laboratory; Hardening, Tempering
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Wire Wound Tube Furnace - MTF 10/25/130 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-150 to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details