Carbolite Gero Limited Tube Furnace STF 15/450

Description
Maximum operating temperatures of 1500°C. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1500° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Choice of 301 or programmable controls.
Description
Maximum operating temperatures of 1500°C. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1500° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Tube Furnace - STF 15/450 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Tube Furnace
STF 15/450
Tube Furnace STF 15/450
Maximum operating temperatures of 1500°C. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1500° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Choice of 301 or programmable controls.
  • Maximum operating temperatures of 1500&#176C.
  • Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates.
  • Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity.
  • Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved.
  • Furnaces are normally mounted horizontally on a support base or cabinet.
  • Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
  • Insulating end vestibules improve chamber uniformity.
  • Safety outer mesh guard provides low temperature external surface.
  • All 1500° tube furnaces can be provided for optional vertical operation.
  • Vertical design is interconnected to a separate control cabinet with 6 ft. cable.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number STF 15/450
Product Name Tube Furnace
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Vertical Three Zone - GVC 12/1050 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Multi-Zone; Vertical; Thermocouple Calibration; Type N
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (Ambient to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details