Carbolite Gero Limited Datasheets for Laboratory Ovens
Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
Laboratory Ovens: Learn more
| Product Name | Notes |
|---|---|
| 250°C (482°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded polished stainless steel inner chamber is easy to clean... | |
| 250°C (482°F) maximum operating temperature. Temperature stability of ± 0.2°C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. | |
| 300°C (572°F) maximum operating temperature. Temperature stability of ± 0.2°C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. | |
| 300°C (572°F) maximum operating temperature. Temperature stability of ± 0.5°C. Chamber air movement provides good temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. | |
| 400°C (752°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life... | |
| 500°C (932°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life... | |
| 600°C (1112°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life... |