Carbolite Gero Limited Vertical Tube Furnace PVT 18/50/200

Description
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
Description
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.

Suppliers

Company
Product
Description
Supplier Links
Vertical Tube Furnace - PVT 18/50/200 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Tube Furnace
PVT 18/50/200
Vertical Tube Furnace PVT 18/50/200
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
  • Maximum operating temperature of 1800&#176C.
  • Available in heated lengths of 8 inch and 14 inch.
  • Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes.
  • Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity.
  • Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable.
  • Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency.
  • Insulating end vestibules reduce heat losses and improve chamber uniformity.
  • Low outer case temperature provided through double shell construction.
  • Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number PVT 18/50/200
Product Name Vertical Tube Furnace
Configuration Tube; Solid Design
Features Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Lab Furnaces -  - Abbott Furnace Company
Abbott Furnace Company
Specs
Configuration Continuous or Conveying
Application Laboratory
Temperature Range 2100 to 2400 C (3812 to 4352 F)
View Details
Bench Top Box Furnace - M2-DKR - Trent, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details