Carbolite Gero Limited Laboratory High Temperature Furnace RHF 15/3

Description
Maximum operating temperature of 1500°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves energy efficiency and heat-up rates. Unique feature allows increase of power to the heating elements to always achieve original heat-up performance as elements resistance increases with age. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Chamber vent provides for process exhaust. Small case size conserves bench space of bench top units. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1500°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves energy efficiency and heat-up rates. Unique feature allows increase of power to the heating elements to always achieve original heat-up performance as elements resistance increases with age. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Chamber vent provides for process exhaust. Small case size conserves bench space of bench top units. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Laboratory High Temperature Furnace - RHF 15/3 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory High Temperature Furnace
RHF 15/3
Laboratory High Temperature Furnace RHF 15/3
Maximum operating temperature of 1500°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves energy efficiency and heat-up rates. Unique feature allows increase of power to the heating elements to always achieve original heat-up performance as elements resistance increases with age. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Chamber vent provides for process exhaust. Small case size conserves bench space of bench top units. Choice of Model 301 control or programmers. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
  • Maximum operating temperature of 1500°C.
  • Heating elements located on both sides of chamber ensure good thermal uniformity.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Low thermal mass insulation improves energy efficiency and heat-up rates.
  • Unique feature allows increase of power to the heating elements to always achieve original heat-up performance as elements resistance increases with age.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low outer case temperature provided through double shell construction.
  • Chamber vent provides for process exhaust.
  • Small case size conserves bench space of bench top units.
  • Choice of Model 301 control or programmers.
  • Serviceability is aided by furnace mechanical and electrical design.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number RHF 15/3
Product Name Laboratory High Temperature Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Vertical Loading Chamber Furnace - VCF 12/100 - Carbolite Gero Limited
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-100 to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details