Versa-Matic Pump Co. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| AirVantage is advanced technology for AODD pumps that significantly reduces air consumption over conventional designs. | |
| Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to... | |
| Depend on the Versa-Matic® E7 3/4" aluminum diaphragm pump for reliable use in lubrication, tire filling, adhesive dispensing, OEM systems, and many industrial applications. Features features the exclusive Elima-Matic® air... | |
| Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the... | |
| Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures... | |
| Get reliable performance with the non-stalling, lube-free air valve system in Versa-Matic's E6 1/4” pump. Leak-free design reduces downtime, ensuring continuous, reliable pump performance. Features features dual threaded manifolds offers... | |
| Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently. | |
| The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring... | |
| The Elima-Matic air valve system ensures continuous, reliable performance in the E4 1-1/2" pump. Available in both clamped and bolted models with a flow rate of 0-72 gpm, this durable... | |
| The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and... | |
| Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute,... | |
| Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers... | |
| Versa-Matic's E2 2" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. It is available in a clamped or bolted design, with some models offering a side... | |
| Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these... | |
| When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features... |