Versa-Matic Pump Co. Sanitary Diaphragm Pumps E2 3A

Description
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining
Description
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining

Suppliers

Company
Product
Description
Supplier Links
Sanitary Diaphragm Pumps - E2 3A - Versa-Matic Pump Co.
Mansfield, OH, USA
Sanitary Diaphragm Pumps
E2 3A
Sanitary Diaphragm Pumps E2 3A
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining

The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure.
Features

  • feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces
  • assemble and disassemble quickly with tri-clamp connections and
    wing-nut clamp bands
  • include a rotating pump stand enabling a 180° rotation of pump for easy draining
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E2 3A
Product Name Sanitary Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 180.000 GPM (0.00 to 681.82 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Positive Displacement Pumps - 326881 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details