Versa-Matic Pump Co. Sanitary Diaphragm Pumps E4 3A

Description
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining
Description
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining

Suppliers

Company
Product
Description
Supplier Links
Sanitary Diaphragm Pumps - E4 3A - Versa-Matic Pump Co.
Mansfield, OH, USA
Sanitary Diaphragm Pumps
E4 3A
Sanitary Diaphragm Pumps E4 3A
The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating pump stand enabling a 180° rotation of pump for easy draining

The Elima-Matic sanitary pump has been designed to the 3A Sanitary Standards for Air or Hydraulically Driven Diaphragm Pumps for Milk and Milk Products, Number 44-01. Available in 1-1/2" and 2" sizes, sanitary pumps are available with the Versa-Sense leak detection system, which protects the product from contamination in the event of a diaphragm failure.
Features

  • feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces
  • assemble and disassemble quickly with tri-clamp connections and
    wing-nut clamp bands
  • include a rotating pump stand enabling a 180° rotation of pump for easy draining
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E4 3A
Product Name Sanitary Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 60.000 GPM (0.00 to 227.27 L/min)
Discharge Size 1.500 inch (38.1 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 3318275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 17.4 psi (12.24 m of Water)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details