Versa-Matic Pump Co. Datasheets for Plastic Pumps

Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more

Product Name Notes
Depend on the Versa-Matic® E7 3/4" aluminum diaphragm pump for reliable use in lubrication, tire filling, adhesive dispensing, OEM systems, and many industrial applications. Features features the exclusive Elima-Matic® air...
Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures...
Get reliable performance with the non-stalling, lube-free air valve system in Versa-Matic's E6 1/4” pump. Leak-free design reduces downtime, ensuring continuous, reliable pump performance. Features features dual threaded manifolds offers...
Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently.
The Elima-Matic air valve system ensures continuous, reliable performance in the E4 1-1/2" pump. Available in both clamped and bolted models with a flow rate of 0-72 gpm, this durable...
Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute,...
Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers...
Versa-Matic's E2 2" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. It is available in a clamped or bolted design, with some models offering a side...
Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these...