Versa-Matic Pump Co. Air Operated Double Diaphragm Pump Elima-Matic Pumps - E8

Description
Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute, these pumps can be mounted upright, sideways, and even inverted to adapt to your application. They also feature our patented Elima-Matic® Air Valve System to deliver non-stalling, non-icing, lube-free operation as well as the elimination of blow-by. E8 pumps are available in Polypropylene and Kynar® wetted materials of construction, with XL (Santoprene®), Geolast® or PTFE interiors.
Description
Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute, these pumps can be mounted upright, sideways, and even inverted to adapt to your application. They also feature our patented Elima-Matic® Air Valve System to deliver non-stalling, non-icing, lube-free operation as well as the elimination of blow-by. E8 pumps are available in Polypropylene and Kynar® wetted materials of construction, with XL (Santoprene®), Geolast® or PTFE interiors.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Double Diaphragm Pump - Elima-Matic Pumps - E8 - Versa-Matic Pump Co.
Mansfield, OH, USA
Air Operated Double Diaphragm Pump
Elima-Matic Pumps - E8
Air Operated Double Diaphragm Pump Elima-Matic Pumps - E8
Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute, these pumps can be mounted upright, sideways, and even inverted to adapt to your application. They also feature our patented Elima-Matic® Air Valve System to deliver non-stalling, non-icing, lube-free operation as well as the elimination of blow-by. E8 pumps are available in Polypropylene and Kynar® wetted materials of construction, with XL (Santoprene®), Geolast® or PTFE interiors.

Versa-Matic® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute, these pumps can be mounted upright, sideways, and even inverted to adapt to your application. They also feature our patented Elima-Matic® Air Valve System to deliver non-stalling, non-icing, lube-free operation as well as the elimination of blow-by. E8 pumps are available in Polypropylene and Kynar® wetted materials of construction, with XL (Santoprene®), Geolast® or PTFE interiors.

Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number Elima-Matic Pumps - E8
Product Name Air Operated Double Diaphragm Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 6.800 GPM (0.00 to 25.76 L/min)
Discharge Size 0.375 inch (9.52 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details