Versa-Matic Pump Co. Air Operated Double Diaphragm Pump Ultra-Matic - U2

Description
Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these pumps feature wear-reducing components and chemical-resistant materials that further improve your total cost of ownership. Features are available in either plastic or metal ensure air valve efficiency and eliminate blow-by feature self-lubricating components provide smooth, linear air flow and higher flow rates allow for easy maintenance without the need for special tools or training
Description
Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these pumps feature wear-reducing components and chemical-resistant materials that further improve your total cost of ownership. Features are available in either plastic or metal ensure air valve efficiency and eliminate blow-by feature self-lubricating components provide smooth, linear air flow and higher flow rates allow for easy maintenance without the need for special tools or training

Suppliers

Company
Product
Description
Supplier Links
Air Operated Double Diaphragm Pump - Ultra-Matic - U2 - Versa-Matic Pump Co.
Mansfield, OH, USA
Air Operated Double Diaphragm Pump
Ultra-Matic - U2
Air Operated Double Diaphragm Pump Ultra-Matic - U2
Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these pumps feature wear-reducing components and chemical-resistant materials that further improve your total cost of ownership. Features are available in either plastic or metal ensure air valve efficiency and eliminate blow-by feature self-lubricating components provide smooth, linear air flow and higher flow rates allow for easy maintenance without the need for special tools or training

Versa-Matic's Ultra-Matic® U2 2” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these pumps feature wear-reducing components and chemical-resistant materials that further improve your total cost of ownership.
Features

  • are available in either plastic or metal
  • ensure air valve efficiency and eliminate blow-by
  • feature self-lubricating components
  • provide smooth, linear air flow and higher flow rates
  • allow for easy maintenance without the need for special tools or training
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number Ultra-Matic - U2
Product Name Air Operated Double Diaphragm Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 192.000 GPM (0.00 to 727.27 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pressure Pumps - 5289696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Positive Displacement Pump
Pump Housing Material Nickel plated brass
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details