Versa-Matic Pump Co. High Pressure Diaphragm Pumps N50 2" Full Flow

Description
Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design is an additional air chamber to provide higher flow rates with less pulsation, resulting in reduced wear on pipes and fittings. Features are available in either aluminum or stainless steel can start at zero head pressure with no diaphragm damage and no need for a separate fill pump
Description
Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design is an additional air chamber to provide higher flow rates with less pulsation, resulting in reduced wear on pipes and fittings. Features are available in either aluminum or stainless steel can start at zero head pressure with no diaphragm damage and no need for a separate fill pump

Suppliers

Company
Product
Description
Supplier Links
High Pressure Diaphragm Pumps - N50 2
Mansfield, OH, USA
High Pressure Diaphragm Pumps
N50 2" Full Flow
High Pressure Diaphragm Pumps N50 2" Full Flow
Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design is an additional air chamber to provide higher flow rates with less pulsation, resulting in reduced wear on pipes and fittings. Features are available in either aluminum or stainless steel can start at zero head pressure with no diaphragm damage and no need for a separate fill pump

Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design is an additional air chamber to provide higher flow rates with less pulsation, resulting in reduced wear on pipes and fittings.
Features

  • are available in either aluminum or stainless steel
  • can start at zero head pressure with no diaphragm damage and no need for a separate fill pump
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number N50 2" Full Flow
Product Name High Pressure Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 238.0 psi (167 m of Water)
Liquid Flow 0.000 to 90.000 GPM (0.00 to 340.91 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Positive Displacement Pumps - 1797499 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
HP 0.07 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details