Versa-Matic Pump Co. Air Operated Double Diaphragm Pump Elima-Matic Pumps - E1

Description
Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers a flow rate of 0-35 gpm. Features is available in either plastic or metal supplies a corrosion-resistant air section provides multiple porting options is self-priming offers center port and split manifolds on plastic bolted pumps offers UL listed models on bolted metallic pumps
Description
Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers a flow rate of 0-35 gpm. Features is available in either plastic or metal supplies a corrosion-resistant air section provides multiple porting options is self-priming offers center port and split manifolds on plastic bolted pumps offers UL listed models on bolted metallic pumps

Suppliers

Company
Product
Description
Supplier Links
Air Operated Double Diaphragm Pump - Elima-Matic Pumps - E1 - Versa-Matic Pump Co.
Mansfield, OH, USA
Air Operated Double Diaphragm Pump
Elima-Matic Pumps - E1
Air Operated Double Diaphragm Pump Elima-Matic Pumps - E1
Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers a flow rate of 0-35 gpm. Features is available in either plastic or metal supplies a corrosion-resistant air section provides multiple porting options is self-priming offers center port and split manifolds on plastic bolted pumps offers UL listed models on bolted metallic pumps

Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers a flow rate of 0-35 gpm.
Features

  • is available in either plastic or metal
  • supplies a corrosion-resistant air section
  • provides multiple porting options
  • is self-priming
  • offers center port and split manifolds on plastic bolted pumps
  • offers UL listed models on bolted metallic pumps
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number Elima-Matic Pumps - E1
Product Name Air Operated Double Diaphragm Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 35.000 GPM (0.00 to 132.58 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details