Versa-Matic Pump Co. FDA Compliant Diaphragm Pumps E5 FDA

Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors
Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - E5 FDA - Versa-Matic Pump Co.
Mansfield, OH, USA
FDA Compliant Diaphragm Pumps
E5 FDA
FDA Compliant Diaphragm Pumps E5 FDA
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system.

Features

  • feature bead-blasted, passivated 316 stainless steel wetted sections
  • are constructed from Hytrel® and PTFE food-grade elastomers
  • assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands
  • Include nickel-plated aluminum center sections
  • have a flow range up to 260 gallons per minute
  • offer pre-cast bosses for use with optional leak detectors
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E5 FDA
Product Name FDA Compliant Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 14.000 GPM (0.00 to 53.03 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details