Versa-Matic Pump Co. Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures... | |
| For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300... | |
| Get reliable performance with the non-stalling, lube-free air valve system in Versa-Matic's E6 1/4” pump. Leak-free design reduces downtime, ensuring continuous, reliable pump performance. Features features dual threaded manifolds offers... | |
| Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently. | |
| The Elima-Matic air valve system ensures continuous, reliable performance in the E4 1-1/2" pump. Available in both clamped and bolted models with a flow rate of 0-72 gpm, this durable... | |
| Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers... | |
| Versa-Matic's E2 2" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. It is available in a clamped or bolted design, with some models offering a side... |