Versa-Matic Pump Co. High Pressure Diaphragm Pumps E2HP 2" Standard Flow

Description
When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure features a standard flow rate of up to 69 gpm is constructed of stainless steel features parts that are interchangeable with standard Versa-Matic stainless steel pumps
Description
When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure features a standard flow rate of up to 69 gpm is constructed of stainless steel features parts that are interchangeable with standard Versa-Matic stainless steel pumps

Suppliers

Company
Product
Description
Supplier Links
High Pressure Diaphragm Pumps - E2HP 2
Mansfield, OH, USA
High Pressure Diaphragm Pumps
E2HP 2" Standard Flow
High Pressure Diaphragm Pumps E2HP 2" Standard Flow
When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure features a standard flow rate of up to 69 gpm is constructed of stainless steel features parts that are interchangeable with standard Versa-Matic stainless steel pumps

When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation.

Features

  • delivers up to 200 psi of pressure
  • features a standard flow rate of up to 69 gpm
  • is constructed of stainless steel
  • features parts that are interchangeable with standard Versa-Matic stainless steel pumps
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E2HP 2" Standard Flow
Product Name High Pressure Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 0.000 to 69.000 GPM (0.00 to 261.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details