Versa-Matic Pump Co. FDA Compliant Diaphragm Pumps E4 FDA

Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors
Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - E4 FDA - Versa-Matic Pump Co.
Mansfield, OH, USA
FDA Compliant Diaphragm Pumps
E4 FDA
FDA Compliant Diaphragm Pumps E4 FDA
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system.

Features

  • feature bead-blasted, passivated 316 stainless steel wetted sections
  • are constructed from Hytrel® and PTFE food-grade elastomers
  • assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands
  • Include nickel-plated aluminum center sections
  • have a flow range up to 260 gallons per minute
  • offer pre-cast bosses for use with optional leak detectors
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E4 FDA
Product Name FDA Compliant Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 4931942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 V
Media Water Pump
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details