Versa-Matic Pump Co. FDA Compliant Diaphragm Pumps E3 FDA

Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors
Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - E3 FDA - Versa-Matic Pump Co.
Mansfield, OH, USA
FDA Compliant Diaphragm Pumps
E3 FDA
FDA Compliant Diaphragm Pumps E3 FDA
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system.

Features

  • feature bead-blasted, passivated 316 stainless steel wetted sections
  • are constructed from Hytrel® and PTFE food-grade elastomers
  • assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands
  • Include nickel-plated aluminum center sections
  • have a flow range up to 260 gallons per minute
  • offer pre-cast bosses for use with optional leak detectors
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E3 FDA
Product Name FDA Compliant Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 260.000 GPM (0.00 to 984.85 L/min)
Discharge Size 3.000 inch (76.2 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details