Versa-Matic Pump Co. Air Operated Double Diaphragm Pump Elima-Matic Pumps - E3

Description
Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures continuous operation. Features is available in either plastic or metal can handle infinite variable flows up to 90% solids is self-priming provides dimensional interchangeability with Wilden 3" pumps offers screen mount on aluminum model
Description
Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures continuous operation. Features is available in either plastic or metal can handle infinite variable flows up to 90% solids is self-priming provides dimensional interchangeability with Wilden 3" pumps offers screen mount on aluminum model

Suppliers

Company
Product
Description
Supplier Links
Air Operated Double Diaphragm Pump - Elima-Matic Pumps - E3 - Versa-Matic Pump Co.
Mansfield, OH, USA
Air Operated Double Diaphragm Pump
Elima-Matic Pumps - E3
Air Operated Double Diaphragm Pump Elima-Matic Pumps - E3
Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures continuous operation. Features is available in either plastic or metal can handle infinite variable flows up to 90% solids is self-priming provides dimensional interchangeability with Wilden 3" pumps offers screen mount on aluminum model

Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures continuous operation.
Features

  • is available in either plastic or metal
  • can handle infinite variable flows up to 90% solids
  • is self-priming
  • provides dimensional interchangeability with Wilden 3" pumps
  • offers screen mount on aluminum model
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number Elima-Matic Pumps - E3
Product Name Air Operated Double Diaphragm Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 260.000 GPM (0.00 to 984.85 L/min)
Discharge Size 3.000 inch (76.2 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details