Versa-Matic Pump Co. FDA Compliant Diaphragm Pumps E2 FDA

Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors
Description
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - E2 FDA - Versa-Matic Pump Co.
Mansfield, OH, USA
FDA Compliant Diaphragm Pumps
E2 FDA
FDA Compliant Diaphragm Pumps E2 FDA
Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system. Features feature bead-blasted, passivated 316 stainless steel wetted sections are constructed from Hytrel® and PTFE food-grade elastomers assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands Include nickel-plated aluminum center sections have a flow range up to 260 gallons per minute offer pre-cast bosses for use with optional leak detectors

Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2", 1", 1-1/2", 2", and 3" sizes with an optional Versa-Sense™ leak detection system.

Features

  • feature bead-blasted, passivated 316 stainless steel wetted sections
  • are constructed from Hytrel® and PTFE food-grade elastomers
  • assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands
  • Include nickel-plated aluminum center sections
  • have a flow range up to 260 gallons per minute
  • offer pre-cast bosses for use with optional leak detectors
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number E2 FDA
Product Name FDA Compliant Diaphragm Pumps
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 0.000 to 155.000 GPM (0.00 to 587.12 L/min)
Discharge Size 2.500 inch (63.5 mm)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details