Coilcraft CPS Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance. | |
| ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH | |
| ■ Highest Q factors for this body size, roughly 20% higher than our xx413RAA parts. ■ Exceptional SRFs, tight tolerance and batch consistency | |
| • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH | |
| • Lower DCR than other 1008 inductors • Ferrite construction for high current handling • Inductance values: 1.0 – 100 μH | |
| These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost... | |
| With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance. |
| << Prev |