General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
| Yageo USA | |
|---|---|
| Product Category | Capacitors |
| Product Number | SC1808KKX7RTBB561 |
| Product Name | High-Voltage MLCC |
| Configuration / Form Factor | Chip Capacitor |