Yageo USA High-Voltage MLCC SC1812JKNPOTBN221

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - SC1812JKNPOTBN221 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
SC1812JKNPOTBN221
High-Voltage MLCC SC1812JKNPOTBN221
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number SC1812JKNPOTBN221
Product Name High-Voltage MLCC
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers