KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDK106M100A9MAA

Description
CAP ALUM 10UF 20% 100V SMD
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 100V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EDK106M100A9MAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK106M100A9MAADKR-ND
Aluminum Electrolytic Capacitors 399-EDK106M100A9MAADKR-ND
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK106M100A9MAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK106M100A9MAACT-ND
Aluminum Electrolytic Capacitors 399-EDK106M100A9MAACT-ND
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK106M100A9MAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK106M100A9MAATR-ND
Aluminum Electrolytic Capacitors 399-EDK106M100A9MAATR-ND
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EDK106M100A9MAA - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EDK106M100A9MAA
Aluminum Electrolytic Capacitor EDK106M100A9MAA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EDK106M100A9MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EDK106M100A9MAA
Capacitors - Aluminum Electrolytic Capacitors EDK106M100A9MAA
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-EDK106M100A9MAADKR-ND 399-EDK106M100A9MAACT-ND EDK106M100A9MAA EDK106M100A9MAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers