General Features
Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station
| Yageo USA | |
|---|---|
| Product Category | Capacitors |
| Product Number | CS1206KRX7R0BB563 |
| Product Name | Soft Termination MLCC |
| Configuration / Form Factor | Chip Capacitor |