RCD Components, Inc. Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors... | |
| GENERAL APPLICATIONS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability... | |
| HIGH VALUE SURFACE MOUNT RESISTOR HR SERIES - Industry’s Highest Value Chip Resistors! RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers,... | |
| LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits,... | |
| NETWORK SURFACE MOUNT LEADLESS CHIP CARRIER RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of... | |
| NETWORK SURFACE MOUNT RESISTORS Exceptional performance & stability! TC to 5ppm, TC tracking to 2ppm Tolerance to 0.05%,matching to 0.01% 4 resistors per array reduces mounting costs Custom schematics and... | |
| PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to... | |
| RCD ’ s Series SMN resistor and ZMN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The... | |
| RCD’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in... | |
| SURFACE MOUNT FUSIBLE CHIP RESISTORS Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor... | |
| TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for... | |
| THICH FILM CHIP RESISTORS AND JUMPERS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel... | |
| THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety... |
| << Prev |