The H-Pin is a stamped spring probe with the mechanical, electrical, and thermal performance of a spring probe, and the ease of use and high volume manufacturability of a stamped contact. The H-Pin serves applications without the typical compromises that are generally required when considering cost versus performance.
Features & Benefits
Compliancy for large package warpage
Stable contact resistance and force
Solid beam electrical performance
Compliancy at high temperatures (200°C)
Correlated bi, system evaluation and test
Reliable power and ground contact
Stocked inventory and better lead time
High volume capacity, quality control, and ease of use
Feature Options
0.40 mm to 0.70 mm travel
Flat-spring rate
BeCu H-Pin
Stainless steel core spring
Bandwidth –1dB @ 15 GHz
Current carrying capacity
High-volume stamping
Reel-to-reel pin insertion
The H-Pin is a stamped spring probe with the mechanical, electrical, and thermal performance of a spring probe, and the ease of use and high volume manufacturability of a stamped contact. The H-Pin serves applications without the typical compromises that are generally required when considering cost versus performance.
Features & Benefits
- Compliancy for large package warpage
- Stable contact resistance and force
- Solid beam electrical performance
- Compliancy at high temperatures (200°C)
- Correlated bi, system evaluation and test
- Reliable power and ground contact
- Stocked inventory and better lead time
- High volume capacity, quality control, and ease of use
Feature Options
- 0.40 mm to 0.70 mm travel
- Flat-spring rate
- BeCu H-Pin
- Stainless steel core spring
- Bandwidth –1dB @ 15 GHz
- Current carrying capacity
- High-volume stamping
- Reel-to-reel pin insertion