WINSYSTEMS, INC. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The ISM-DC-AT512-P is a dual output, DC/DC power supply designed for small form factor embedded systems. It features a very wide voltage input range from 10 to 50 volts DC. | |
| The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. | |
| The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of... | |
| WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts... | |
| WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power... | |
| WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of... | |
| WinSystems’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of... |